Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LEGRAND - PASS & SEYMOUR
R26USBAC6G -- RAD A/C FAST CHARGE USB + 15A REC GR LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Rad A/c Fast Charge Usb + 15A Rec Gr Legrand Pass & Seymour
R26USBAC6G
Description
RAD A/C FAST CHARGE USB + 15A REC GR
Newark, An Avnet Company
Done
Description
RAD A/C FAST CHARGE USB + 15A REC GR
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rad A/c Fast Charge Usb + 15A Rec Gr Legrand Pass & Seymour
90AJ6704
Rad A/c Fast Charge Usb + 15A Rec Gr Legrand Pass & Seymour
90AJ6704
RAD A/C FAST CHARGE USB + 15A REC GR
RAD A/C FAST CHARGE USB + 15A REC GR
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
90AJ6704
Product Name
Rad A/c Fast Charge Usb + 15A Rec Gr Legrand Pass & Seymour
Connector Type
USB
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Usb3.2 Gen2, Type C, Top Mount, Ch 1.58Mm, Dual Row Smt / Tap/rl Amphenol Communications Solutions
12401924E412A
Specs
Connector Type
USB
View Details
Altech Corp.
Terminal Blocks
36.262
View Details
Advantech
Sqf-S25V4-1Tcsbc Advantech
SQF-S25V4-1TCSBC
View Details
WAGO
Din Rail, Channel
2000-5310/101-000
Specs
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2
suppliers