PW1458 -- 48VDC 60W POWER SUPPLY LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
48Vdc 60W Power Supply Legrand Pass & Seymour
PW1458
Description
48VDC 60W POWER SUPPLY
Description
48VDC 60W POWER SUPPLY
Suppliers
48Vdc 60W Power Supply Legrand Pass & Seymour
49AJ1332
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
49AJ1332 |
|
Product Name
|
48Vdc 60W Power Supply Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; PC Card Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination
Crimp
Mounting
Bulkhead
View Details