PW1030 -- 24VDC 30W POWER SUPPLY LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
24Vdc 30W Power Supply Legrand Pass & Seymour
PW1030
Description
24VDC 30W POWER SUPPLY
Description
24VDC 30W POWER SUPPLY
Suppliers
24Vdc 30W Power Supply Legrand Pass & Seymour
30Y7114
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
30Y7114 |
|
Product Name
|
24Vdc 30W Power Supply Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Termination
Turret
Mounting
Panel Mount
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
750.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details