Legrand - Pass & Seymour Duplex/Single Receptacle PTTR63-HLA

Description
DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PTTR63-HLA - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
PTTR63-HLA
Duplex/Single Receptacle PTTR63-HLA
DUPLEX, EXTRA HEAVY-DUTY TYPE NYLON MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
  • DUPLEX, EXTRA HEAVY-DUTY TYPE
  • NYLON MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, CORROSION RESISTANT
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PTTR63-HLA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2008 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
15A/125V North American Snap-In Receptacle - 88212100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Connectors Power - 207359-1 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6825-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers