PlugTail™ Tamper-Resistant Split Circuit Spec Grade Duplex Receptacle, 20amp 125volt, White
FEATURES
.036 inch thick, brass, triple-wipe power contacts for lasting retention.
Plated steel wrap strap design for maximum durability and corrosion resistance.
No exposed terminals create a finger safe application before, during, and after installation.
Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
Auto-ground clip assures positive ground.
Dual mechanical shutter system to help prevent insertion of foreign objects.
Pre-Wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications.
PlugTail™ Tamper-Resistant Split Circuit Spec Grade Duplex Receptacle, 20amp 125volt, White
FEATURES
- .036 inch thick, brass, triple-wipe power contacts for lasting retention.
- Plated steel wrap strap design for maximum durability and corrosion resistance.
- No exposed terminals create a finger safe application before, during, and after installation.
- Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
- Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
- Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
- Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
- Auto-ground clip assures positive ground.
- Dual mechanical shutter system to help prevent insertion of foreign objects.
- Pre-Wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications.