PTTR5362-BK -- DUP RECEP TR 20A 125V BK LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Dup Recep Tr 20A 125V Bk Legrand Pass & Seymour
PTTR5362-BK
Description
DUP RECEP TR 20A 125V BK
Description
DUP RECEP TR 20A 125V BK
Suppliers
Dup Recep Tr 20A 125V Bk Legrand Pass & Seymour
39T5111
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
39T5111 |
|
Product Name
|
Dup Recep Tr 20A 125V Bk Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug
View Details