Legrand PlugTail™ Split Circuit Spec Grade PTTR26362SCW

Description
PlugTail™ Tamper-Resistant Split Circuit Decorator Spec Grade Duplex Receptacle, 20amp 125volt, White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications.
Description
PlugTail™ Tamper-Resistant Split Circuit Decorator Spec Grade Duplex Receptacle, 20amp 125volt, White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
PlugTail™ Split Circuit Spec Grade
PTTR26362SCW
PlugTail™ Split Circuit Spec Grade PTTR26362SCW
PlugTail™ Tamper-Resistant Split Circuit Decorator Spec Grade Duplex Receptacle, 20amp 125volt, White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications.

PlugTail™ Tamper-Resistant Split Circuit Decorator Spec Grade Duplex Receptacle, 20amp 125volt, White

FEATURES

  • .036 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Plated steel wrap strap design for maximum durability and corrosion resistance.
  • No exposed terminals create a finger safe application before, during, and after installation.
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • Auto-ground clip assures positive ground.
  • Dual mechanical shutter system to help prevent insertion of foreign objects.
  • Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PTTR26362SCW
Product Name PlugTail™ Split Circuit Spec Grade
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q232-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details