Legrand PlugTail™ Spec Grade Receptacle PTTR26262W

Description
PlugTail™ Tamper-Resistant Decorator Spec Grade Duplex Receptacle, 15amp 125volt, White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects.
Description
PlugTail™ Tamper-Resistant Decorator Spec Grade Duplex Receptacle, 15amp 125volt, White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects.

Suppliers

Company
Product
Description
Supplier Links
PlugTail™ Spec Grade Receptacle - PTTR26262W - Legrand
West Hartford, CT, USA
PlugTail™ Spec Grade Receptacle
PTTR26262W
PlugTail™ Spec Grade Receptacle PTTR26262W
PlugTail™ Tamper-Resistant Decorator Spec Grade Duplex Receptacle, 15amp 125volt, White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects.

PlugTail™ Tamper-Resistant Decorator Spec Grade Duplex Receptacle, 15amp 125volt, White

FEATURES

  • .036 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Plated steel wrap strap design for maximum durability and corrosion resistance.
  • No exposed terminals create a finger safe application before, during, and after installation.
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • Auto-ground clip assures positive ground.
  • Dual mechanical shutter system to help prevent insertion of foreign objects.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PTTR26262W
Product Name PlugTail™ Spec Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2098-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
20 Amp Duplex Outlet, Side Wire Only, Commercial Grade - 2004N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Rectangular Power Connectors - 1-2332673-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details