Legrand PlugTail™ Split Circuit Spec Grade PTTR26262SCW

Description
PlugTail™ Split Circuit Tamper-Resistant Decorator Spec Grade Duplex Receptacle, 15amp 125volt, White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications.
Description
PlugTail™ Split Circuit Tamper-Resistant Decorator Spec Grade Duplex Receptacle, 15amp 125volt, White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
PlugTail™ Split Circuit Spec Grade
PTTR26262SCW
PlugTail™ Split Circuit Spec Grade PTTR26262SCW
PlugTail™ Split Circuit Tamper-Resistant Decorator Spec Grade Duplex Receptacle, 15amp 125volt, White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Dual mechanical shutter system to help prevent insertion of foreign objects. Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications.

PlugTail™ Split Circuit Tamper-Resistant Decorator Spec Grade Duplex Receptacle, 15amp 125volt, White

FEATURES

  • .036 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Plated steel wrap strap design for maximum durability and corrosion resistance.
  • No exposed terminals create a finger safe application before, during, and after installation.
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • Auto-ground clip assures positive ground.
  • Dual mechanical shutter system to help prevent insertion of foreign objects.
  • Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PTTR26262SCW
Product Name PlugTail™ Split Circuit Spec Grade
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-08-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM2-D037 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Straight Receptacle - F42S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
15 Amp Single Outlet, Side Wire & Back Wire, Residential Grade - 3001RNT - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details