Legrand - Pass & Seymour Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Legrand Pass & Seymour PTTR20HACUSBI

Description
USB CHARGER RCPT, 2PORT, 125V, IVORY; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Ivory
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, IVORY; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Ivory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Legrand Pass & Seymour - 22AC2705 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Legrand Pass & Seymour
22AC2705
Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Legrand Pass & Seymour 22AC2705
USB CHARGER RCPT, 2PORT, 125V, IVORY; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Ivory

USB CHARGER RCPT, 2PORT, 125V, IVORY; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Ivory

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC2705
Product Name Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB-C - 12401774E4#2A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; USB
View Details
3 suppliers
Terminal Block Wire Ferrules - 2776.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details