Legrand - Pass & Seymour Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour PTTR20HACUSB

Description
USB CHARGER RCPT, 2PORT, 125V, BROWN; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Brown
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, BROWN; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Brown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour - 22AC2702 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour
22AC2702
Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour 22AC2702
USB CHARGER RCPT, 2PORT, 125V, BROWN; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Brown

USB CHARGER RCPT, 2PORT, 125V, BROWN; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Brown

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC2702
Product Name Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 12401542E4#2A - Powell Electronics, Inc.
Amphenol Communications Solutions
Specs
Connector Type USB
View Details
2 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details