Legrand - Pass & Seymour Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Pass & Seymour PTTR20ACUSBW

Description
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Pass & Seymour - 22AC2701 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Pass & Seymour
22AC2701
Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Pass & Seymour 22AC2701
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White

USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC2701
Product Name Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details