USB CHARGER RCPT, 2PORT, 125V, IVORY; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Ivory
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22AC2699 |
| Product Name | Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Legrand Pass & Seymour |
| Connector Type | USB |