Legrand - Pass & Seymour Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Pass & Seymour PTTR20ACUSBBK

Description
USB CHARGER RCPT, 2PORT, 125V, BLACK; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Black
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, BLACK; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Pass & Seymour - 22AC2697 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Pass & Seymour
22AC2697
Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Pass & Seymour 22AC2697
USB CHARGER RCPT, 2PORT, 125V, BLACK; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Black

USB CHARGER RCPT, 2PORT, 125V, BLACK; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC2697
Product Name Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details