Legrand - Pass & Seymour Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour PTTR20ACUSB

Description
USB CHARGER RCPT, 2PORT, 125V, BROWN; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Brown
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, BROWN; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Brown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour - 22AC2696 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour
22AC2696
Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour 22AC2696
USB CHARGER RCPT, 2PORT, 125V, BROWN; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Brown

USB CHARGER RCPT, 2PORT, 125V, BROWN; Product Range:PlugTail Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Brown

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC2696
Product Name Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB - 61730-104LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type USB
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers