Legrand - Pass & Seymour Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Legrand Pass & Seymour PTTR15HACUSBLA

Description
USB CHARGER RCPT, 2PORT, 125V, ALMOND; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, ALMOND; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Legrand Pass & Seymour - 22AC2693 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Legrand Pass & Seymour
22AC2693
Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Legrand Pass & Seymour 22AC2693
USB CHARGER RCPT, 2PORT, 125V, ALMOND; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond

USB CHARGER RCPT, 2PORT, 125V, ALMOND; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC2693
Product Name Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details