Legrand - Pass & Seymour Usb Charger Rcpt, 2Port, 125V, Grey; Product Range Legrand Pass & Seymour PTTR15HACUSBGRY

Description
USB CHARGER RCPT, 2PORT, 125V, GREY; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Grey
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, GREY; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Grey; Product Range Legrand Pass & Seymour - 22AC2691 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Grey; Product Range Legrand Pass & Seymour
22AC2691
Usb Charger Rcpt, 2Port, 125V, Grey; Product Range Legrand Pass & Seymour 22AC2691
USB CHARGER RCPT, 2PORT, 125V, GREY; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Grey

USB CHARGER RCPT, 2PORT, 125V, GREY; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC2691
Product Name Usb Charger Rcpt, 2Port, 125V, Grey; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data