Legrand - Pass & Seymour Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Pass & Seymour PTTR15HACUSBBK

Description
USB CHARGER RCPT, 2PORT, 125V, BLACK; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Black
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, BLACK; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Pass & Seymour - 22AC2690 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Pass & Seymour
22AC2690
Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Pass & Seymour 22AC2690
USB CHARGER RCPT, 2PORT, 125V, BLACK; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Black

USB CHARGER RCPT, 2PORT, 125V, BLACK; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC2690
Product Name Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers