Legrand - Pass & Seymour Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Legrand Pass & Seymour PTTR15ACUSBLA

Description
USB CHARGER RCPT, 2PORT, 125V, ALMOND; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond
Description
USB CHARGER RCPT, 2PORT, 125V, ALMOND; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond
Datasheet
Datasheet Summary
Powered by GS/AI

The Pass & Seymour PlugTail USB Charging Receptacle (part number 22AC2687) features two USB ports, one Type-A and one Type-C, allowing for versatile charging options for mobile devices. It operates at 125V with a current rating of 15A and provides a total output of 5V at 3.1A, ensuring efficient charging for smartphones and tablets. The receptacle is designed with tamper-resistant AC receptacles and a rugged construction suitable for commercial applications. It includes a PlugTail termination for easier and safer installation. The device is compliant with various safety standards, including cULus and UL Fed Spec, making it a reliable choice for environments such as healthcare, education, and retail. The receptacle is available in an almond color, fitting well into various design aesthetics.

Datasheet Summary
Powered by GS/AI

The Pass & Seymour PlugTail USB Charging Receptacle (part number 22AC2687) features two USB ports, one Type-A and one Type-C, allowing for versatile charging options for mobile devices. It operates at 125V with a current rating of 15A and provides a total output of 5V at 3.1A, ensuring efficient charging for smartphones and tablets. The receptacle is designed with tamper-resistant AC receptacles and a rugged construction suitable for commercial applications. It includes a PlugTail termination for easier and safer installation. The device is compliant with various safety standards, including cULus and UL Fed Spec, making it a reliable choice for environments such as healthcare, education, and retail. The receptacle is available in an almond color, fitting well into various design aesthetics.

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Legrand Pass & Seymour - 22AC2687 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Legrand Pass & Seymour
22AC2687
Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Legrand Pass & Seymour 22AC2687
USB CHARGER RCPT, 2PORT, 125V, ALMOND; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond

USB CHARGER RCPT, 2PORT, 125V, ALMOND; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Almond

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC2687
Product Name Usb Charger Rcpt, 2Port, 125V, Almond; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1103 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers