Legrand - Pass & Seymour Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour PTTR15ACUSB

Description
USB CHARGER RCPT, 2PORT, 125V, BROWN; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Brown
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, BROWN; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Brown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour - 22AC2683 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour
22AC2683
Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour 22AC2683
USB CHARGER RCPT, 2PORT, 125V, BROWN; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Brown

USB CHARGER RCPT, 2PORT, 125V, BROWN; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Brown

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC2683
Product Name Usb Charger Rcpt, 2Port, 125V, Brown; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details