Legrand PlugTail™ Hospital Grade Receptacle PTIG8300I

Description
PlugTail™ Isolated Ground Heavy-Duty Hospital Grade Duplex Receptacle 20amp 125volt Ivory FEATURES .036 inch thick brass triple wire contacts for lasting retention. Impact-resistant nylon face. Corrosion-resistant plated steel straight strap for increased rigidity and strength. Auto-ground clip assures positive ground. No exposed terminals for a finger safe application. Ultrasonically welded polycarbonate connector housing secures terminationsin a UL Listed, finger safe housing. Pre-stripped connector leads. Nylon isolator plate for isolating ground from strap and box system. Crimped and welded contacts.
Description
PlugTail™ Isolated Ground Heavy-Duty Hospital Grade Duplex Receptacle 20amp 125volt Ivory FEATURES .036 inch thick brass triple wire contacts for lasting retention. Impact-resistant nylon face. Corrosion-resistant plated steel straight strap for increased rigidity and strength. Auto-ground clip assures positive ground. No exposed terminals for a finger safe application. Ultrasonically welded polycarbonate connector housing secures terminationsin a UL Listed, finger safe housing. Pre-stripped connector leads. Nylon isolator plate for isolating ground from strap and box system. Crimped and welded contacts.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
PlugTail™ Hospital Grade Receptacle
PTIG8300I
PlugTail™ Hospital Grade Receptacle PTIG8300I
PlugTail™ Isolated Ground Heavy-Duty Hospital Grade Duplex Receptacle 20amp 125volt Ivory FEATURES .036 inch thick brass triple wire contacts for lasting retention. Impact-resistant nylon face. Corrosion-resistant plated steel straight strap for increased rigidity and strength. Auto-ground clip assures positive ground. No exposed terminals for a finger safe application. Ultrasonically welded polycarbonate connector housing secures terminationsin a UL Listed, finger safe housing. Pre-stripped connector leads. Nylon isolator plate for isolating ground from strap and box system. Crimped and welded contacts.

PlugTail™ Isolated Ground Heavy-Duty Hospital Grade Duplex Receptacle 20amp 125volt Ivory

FEATURES

  • .036 inch thick brass triple wire contacts for lasting retention.
  • Impact-resistant nylon face.
  • Corrosion-resistant plated steel straight strap for increased rigidity and strength.
  • Auto-ground clip assures positive ground.
  • No exposed terminals for a finger safe application.
  • Ultrasonically welded polycarbonate connector housing secures terminationsin a UL Listed, finger safe housing.
  • Pre-stripped connector leads.
  • Nylon isolator plate for isolating ground from strap and box system.
  • Crimped and welded contacts.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PTIG8300I
Product Name PlugTail™ Hospital Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5504 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details