Legrand PlugTail™ Hospital Grade Receptacle PTIG8200I

Description
PlugTail™ Isolated Ground Heavy-Duty Hospital Grade Duplex Receptacle 15amp 125volt Ivory FEATURES .036 inch thick brass triple wire contacts for lasting retention. Impact-resistant nylon face. Corrosion-resistant plated steel straight strap for increased rigidity and strength Auto-ground clip assures positive ground. No exposed terminals for a finger safe application. Ultrasonically welded polycarbonate connector housing secures terminationsin a UL Listed, finger safe housing. Pre-stripped connector leads. Nylon isolator plate for isolating ground from strap and box system. Crimped and welded contacts.
Description
PlugTail™ Isolated Ground Heavy-Duty Hospital Grade Duplex Receptacle 15amp 125volt Ivory FEATURES .036 inch thick brass triple wire contacts for lasting retention. Impact-resistant nylon face. Corrosion-resistant plated steel straight strap for increased rigidity and strength Auto-ground clip assures positive ground. No exposed terminals for a finger safe application. Ultrasonically welded polycarbonate connector housing secures terminationsin a UL Listed, finger safe housing. Pre-stripped connector leads. Nylon isolator plate for isolating ground from strap and box system. Crimped and welded contacts.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
PlugTail™ Hospital Grade Receptacle
PTIG8200I
PlugTail™ Hospital Grade Receptacle PTIG8200I
PlugTail™ Isolated Ground Heavy-Duty Hospital Grade Duplex Receptacle 15amp 125volt Ivory FEATURES .036 inch thick brass triple wire contacts for lasting retention. Impact-resistant nylon face. Corrosion-resistant plated steel straight strap for increased rigidity and strength Auto-ground clip assures positive ground. No exposed terminals for a finger safe application. Ultrasonically welded polycarbonate connector housing secures terminationsin a UL Listed, finger safe housing. Pre-stripped connector leads. Nylon isolator plate for isolating ground from strap and box system. Crimped and welded contacts.

PlugTail™ Isolated Ground Heavy-Duty Hospital Grade Duplex Receptacle 15amp 125volt Ivory

FEATURES

  • .036 inch thick brass triple wire contacts for lasting retention.
  • Impact-resistant nylon face.
  • Corrosion-resistant plated steel straight strap for increased rigidity and strength
  • Auto-ground clip assures positive ground.
  • No exposed terminals for a finger safe application.
  • Ultrasonically welded polycarbonate connector housing secures terminationsin a UL Listed, finger safe housing.
  • Pre-stripped connector leads.
  • Nylon isolator plate for isolating ground from strap and box system.
  • Crimped and welded contacts.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PTIG8200I
Product Name PlugTail™ Hospital Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R for Special Purpose - 2106M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details