Legrand PlugTail™ Hospital Grade Receptacle PT8300ILW

Description
PlugTail™ Extra Heavy-Duty Hospital Grade Illuminated Duplex Receptacle 20amp 125volt White FEATURES Molded-in "IL" markings on face of product. Illuminated face indicates power to receptacle and makes it easy to identify receptacle in dark applications. Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Crimped and welded contacts. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground.prevent insertion of foreign objects.
Description
PlugTail™ Extra Heavy-Duty Hospital Grade Illuminated Duplex Receptacle 20amp 125volt White FEATURES Molded-in "IL" markings on face of product. Illuminated face indicates power to receptacle and makes it easy to identify receptacle in dark applications. Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Crimped and welded contacts. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground.prevent insertion of foreign objects.

Suppliers

Company
Product
Description
Supplier Links
PlugTail™ Hospital Grade Receptacle - PT8300ILW - Legrand
West Hartford, CT, USA
PlugTail™ Hospital Grade Receptacle
PT8300ILW
PlugTail™ Hospital Grade Receptacle PT8300ILW
PlugTail™ Extra Heavy-Duty Hospital Grade Illuminated Duplex Receptacle 20amp 125volt White FEATURES Molded-in "IL" markings on face of product. Illuminated face indicates power to receptacle and makes it easy to identify receptacle in dark applications. Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Crimped and welded contacts. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground.prevent insertion of foreign objects.

PlugTail™ Extra Heavy-Duty Hospital Grade Illuminated Duplex Receptacle 20amp 125volt White

FEATURES

  • Molded-in "IL" markings on face of product.
  • Illuminated face indicates power to receptacle and makes it easy to identify receptacle in dark applications.
  • Exclusive patented feature, circuit label on face allows permanent circuit identification.
  • .036 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body.
  • No exposed terminals create a finger safe application before, during, and after installation.
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Crimped and welded contacts.
  • Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Large brass contacts snugly terminate on device blade terminals.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • Auto-ground clip assures positive ground.prevent insertion of foreign objects.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PT8300ILW
Product Name PlugTail™ Hospital Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-E012 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Heavy Duty Power Connectors - 403090 - VAST STOCK CO., LIMITED
Specs
Mounting Style Panel; Panel
Termination Types Screw; Screw
Standards / Certifications RoHS
View Details
5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details