Legrand - Pass & Seymour Dup Recept 20A/125V Bk Legrand Pass & Seymour PT5362BK

Description
DUP RECEPT 20A/125V BK
Description
DUP RECEPT 20A/125V BK

Suppliers

Company
Product
Description
Supplier Links
Dup Recept 20A/125V Bk Legrand Pass & Seymour - 01P7049 - Newark, An Avnet Company
Chicago, IL, United States
Dup Recept 20A/125V Bk Legrand Pass & Seymour
01P7049
Dup Recept 20A/125V Bk Legrand Pass & Seymour 01P7049
DUP RECEPT 20A/125V BK

DUP RECEPT 20A/125V BK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P7049
Product Name Dup Recept 20A/125V Bk Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug - NECC-L2G24-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details