Legrand PlugTail™ Extra Heavy-Duty Receptacle PT5362AW

Description
PlugTail™ Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle 20amp 125volt White FEATURES Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Crimped and welded contacts. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Tamper-resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.
Description
PlugTail™ Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle 20amp 125volt White FEATURES Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Crimped and welded contacts. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Tamper-resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.

Suppliers

Company
Product
Description
Supplier Links
PlugTail™ Extra Heavy-Duty Receptacle - PT5362AW - Legrand
West Hartford, CT, USA
PlugTail™ Extra Heavy-Duty Receptacle
PT5362AW
PlugTail™ Extra Heavy-Duty Receptacle PT5362AW
PlugTail™ Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle 20amp 125volt White FEATURES Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Crimped and welded contacts. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Tamper-resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.

PlugTail™ Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle 20amp 125volt White

FEATURES

  • Exclusive patented feature, circuit label on face allows permanent circuit identification.
  • .036 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body.
  • No exposed terminals create a finger safe application before, during, and after installation.
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Crimped and welded contacts.
  • Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Large brass contacts snugly terminate on device blade terminals.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • Auto-ground clip assures positive ground.
  • Tamper-resistant version features dual mechanical shutter system to help prevent insertion of foreign objects.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PT5362AW
Product Name PlugTail™ Extra Heavy-Duty Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-5849587-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Swiss Black 10A/250V Socket - 88052041 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details