PT5262BK -- DUP RECEPT 15A/125V BK LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Dup Recept 15A/125V Bk Legrand Pass & Seymour
PT5262BK
Description
DUP RECEPT 15A/125V BK
Description
DUP RECEPT 15A/125V BK
Suppliers
Dup Recept 15A/125V Bk Legrand Pass & Seymour
01P7047
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01P7047 |
|
Product Name
|
Dup Recept 15A/125V Bk Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Mounting
4 Hole Panel Mount / Flange Mount
View Details