Legrand PlugTail™ Spec Grade Receptacle PT26352GRY

Description
PlugTail™ Decorator Spec Grade Duplex Receptacle 20amp 125volt Gray FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Crimped and welded contacts. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground.
Description
PlugTail™ Decorator Spec Grade Duplex Receptacle 20amp 125volt Gray FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Crimped and welded contacts. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground.

Suppliers

Company
Product
Description
Supplier Links
PlugTail™ Spec Grade Receptacle - PT26352GRY - Legrand
West Hartford, CT, USA
PlugTail™ Spec Grade Receptacle
PT26352GRY
PlugTail™ Spec Grade Receptacle PT26352GRY
PlugTail™ Decorator Spec Grade Duplex Receptacle 20amp 125volt Gray FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Crimped and welded contacts. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground.

PlugTail™ Decorator Spec Grade Duplex Receptacle 20amp 125volt Gray

FEATURES

  • .036 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Plated steel wrap strap design for maximum durability and corrosion resistance.
  • No exposed terminals create a finger safe application before, during, and after installation.
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Crimped and welded contacts.
  • Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Large brass contacts snugly terminate on device blade terminals.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PT26352GRY
Product Name PlugTail™ Spec Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Termination Types Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-H-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Receptacle - F42S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Grounding Heavy Duty Angle Plug, 60 Amp 125/250 Volt 14-60P - S1460P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details