PT26352-LA -- PT DUP DECO 20A/125V LA LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Pt Dup Deco 20A/125V La Legrand Pass & Seymour
PT26352-LA
Description
PT DUP DECO 20A/125V LA
Description
PT DUP DECO 20A/125V LA
Suppliers
Pt Dup Deco 20A/125V La Legrand Pass & Seymour
68K5539
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
68K5539 |
|
Product Name
|
Pt Dup Deco 20A/125V La Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details