Legrand PlugTail™ Split Circuit Receptacle PT26262SCW

Description
PlugTail™ Decorator Split Circuit Spec Grade Duplex Receptacle 15amp 125volt, White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Crimped and welded contacts. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications. Auto-ground clip assures positive ground.
Description
PlugTail™ Decorator Split Circuit Spec Grade Duplex Receptacle 15amp 125volt, White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Crimped and welded contacts. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications. Auto-ground clip assures positive ground.

Suppliers

Company
Product
Description
Supplier Links
PlugTail™ Split Circuit Receptacle - PT26262SCW - Legrand
West Hartford, CT, USA
PlugTail™ Split Circuit Receptacle
PT26262SCW
PlugTail™ Split Circuit Receptacle PT26262SCW
PlugTail™ Decorator Split Circuit Spec Grade Duplex Receptacle 15amp 125volt, White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Crimped and welded contacts. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications. Auto-ground clip assures positive ground.

PlugTail™ Decorator Split Circuit Spec Grade Duplex Receptacle 15amp 125volt, White

FEATURES

  • .036 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Plated steel wrap strap design for maximum durability and corrosion resistance.
  • No exposed terminals create a finger safe application before, during, and after installation.
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Crimped and welded contacts.
  • Large brass contacts snugly terminate on device blade terminals.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PT26262SCW
Product Name PlugTail™ Split Circuit Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4546 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details