DECORATOR DUPLEX, SPLIT CIRCUIT TYPE
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION RESISTANT
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
Legrand - Pass & Seymour
Done
Datasheet
Description
DECORATOR DUPLEX, SPLIT CIRCUIT TYPE
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION RESISTANT
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
DECORATOR DUPLEX, SPLIT CIRCUIT TYPE
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION RESISTANT
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
DECORATOR DUPLEX, SPLIT CIRCUIT TYPE
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION RESISTANT
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H