PT26252 -- PT DUP DECO 15A/125V LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Pt Dup Deco 15A/125V Legrand Pass & Seymour
PT26252
Description
PT DUP DECO 15A/125V
Description
PT DUP DECO 15A/125V
Suppliers
Pt Dup Deco 15A/125V Legrand Pass & Seymour
68K5524
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
68K5524 |
|
Product Name
|
Pt Dup Deco 15A/125V Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers