DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CONSTRUCTIONAL FEATURE TAMPER/IMPACT RESISTANT
GROUNDING TYPE SELF-GROUNDING
CONTACT MATERIAL 0.03 INCH BRASS
MOUNTING STRAP MATERIAL 0.05 INCH ZINC PLATED STEEL
TEMPERATURE RATING -35 TO 66 DEG C
INCLUDES WALL PLATE, SELF-GROUNDING CLIP
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CONSTRUCTIONAL FEATURE TAMPER/IMPACT RESISTANT
GROUNDING TYPE SELF-GROUNDING
CONTACT MATERIAL 0.03 INCH BRASS
MOUNTING STRAP MATERIAL 0.05 INCH ZINC PLATED STEEL
TEMPERATURE RATING -35 TO 66 DEG C
INCLUDES WALL PLATE, SELF-GROUNDING CLIP
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CONSTRUCTIONAL FEATURE TAMPER/IMPACT RESISTANT
GROUNDING TYPE SELF-GROUNDING
CONTACT MATERIAL 0.03 INCH BRASS
MOUNTING STRAP MATERIAL 0.05 INCH ZINC PLATED STEEL
TEMPERATURE RATING -35 TO 66 DEG C
INCLUDES WALL PLATE, SELF-GROUNDING CLIP
DUPLEX TYPE
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
CONSTRUCTIONAL FEATURE TAMPER/IMPACT RESISTANT
GROUNDING TYPE SELF-GROUNDING
CONTACT MATERIAL 0.03 INCH BRASS
MOUNTING STRAP MATERIAL 0.05 INCH ZINC PLATED STEEL