SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE
THERMOPLASTIC MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
APPLICABLE STANDARD NEMA WD1/WD6
PT2095 MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE
THERMOPLASTIC MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
APPLICABLE STANDARD NEMA WD1/WD6
PT2095 MODEL
SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE
THERMOPLASTIC MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
APPLICABLE STANDARD NEMA WD1/WD6
PT2095 MODEL
SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE
THERMOPLASTIC MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL