Legrand - Pass & Seymour GFCI Duplex Receptacle PT2095-HGTRW

Description
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - PT2095-HGTRW - Legrand - Pass & Seymour
Syracuse, NY, USA
GFCI Duplex Receptacle
PT2095-HGTRW
GFCI Duplex Receptacle PT2095-HGTRW
DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 CONSTRUCTIONAL FEATURE TAMPER RESISTANT OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H TEMPERATURE RATING -35 TO 66 DEG C
  • DUPLEX TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • OVERALL DIMENSION 1.72 INCH W X 1.2 INCH D X 4.2 INCH H
  • TEMPERATURE RATING -35 TO 66 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PT2095-HGTRW
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Connector - K53.25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details