Legrand - Pass & Seymour Standard AC Switch PT15AC3-I

Description
TOGGLE TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE IVORY COLOR 3-WAY OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
TOGGLE TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE IVORY COLOR 3-WAY OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PT15AC3-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
PT15AC3-I
Standard AC Switch PT15AC3-I
TOGGLE TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE IVORY COLOR 3-WAY OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C
  • TOGGLE TYPE
  • GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
  • 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
  • IVORY COLOR
  • 3-WAY OPERATION TYPE
  • UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number PT15AC3-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Length / Diameter 4.19 inch (106 mm)
Width 1.43 inch (36.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TQX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details