Legrand - Pass & Seymour Standard AC Switch PT15AC3-347

Description
TOGGLE TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE BROWN COLOR 3-WAY OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 347 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
TOGGLE TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE BROWN COLOR 3-WAY OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 347 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PT15AC3-347 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
PT15AC3-347
Standard AC Switch PT15AC3-347
TOGGLE TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE BROWN COLOR 3-WAY OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 347 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C
  • TOGGLE TYPE
  • GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
  • 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
  • BROWN COLOR
  • 3-WAY OPERATION TYPE
  • UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
  • 347 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number PT15AC3-347
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Length / Diameter 4.19 inch (106 mm)
Width 1.43 inch (36.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switches - 401692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers