Legrand - Pass & Seymour Standard AC Switch PT15AC1-RED

Description
TOGGLE TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE RED COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
TOGGLE TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE RED COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PT15AC1-RED - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
PT15AC1-RED
Standard AC Switch PT15AC1-RED
TOGGLE TYPE GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE RED COLOR SINGLE POLE OPERATION TYPE UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED PLUGTAIL[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 TEMPERATURE RATING -40 TO 60 DEG C
  • TOGGLE TYPE
  • GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
  • 1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
  • RED COLOR
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • PLUGTAIL[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number PT15AC1-RED
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Length / Diameter 4.19 inch (106 mm)
Width 1.43 inch (36.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details