DUPLEX TYPE
NYLON MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943, UL (CANADA AND US), CSA C22.2, FS WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
TEMPERATURE RATING -35 TO 66 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX TYPE
NYLON MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943, UL (CANADA AND US), CSA C22.2, FS WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
TEMPERATURE RATING -35 TO 66 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
DUPLEX TYPE
NYLON MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943, UL (CANADA AND US), CSA C22.2, FS WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
PLUGTAIL[TM] BRAND
TEMPERATURE RATING -35 TO 66 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
DUPLEX TYPE
NYLON MATERIAL
WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498/943, UL (CANADA AND US), CSA C22.2, FS WC596 APPROVAL