Legrand - Pass & Seymour Duplex/Single Receptacle PT-8300HI

Description
DUPLEX, HEAVY DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
DUPLEX, HEAVY DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PT-8300HI - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
PT-8300HI
Duplex/Single Receptacle PT-8300HI
DUPLEX, HEAVY DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
  • DUPLEX, HEAVY DUTY TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PT-8300HI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2036.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-G-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Straight Receptacle - F42S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details