Legrand Series 15 In-Line Connectors PSM2FBK

Description
150A 600V FMALE CAM TYPE PLUG BLK FEATURES Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing stability to the fully assembled product. Heavy-duty brass male and female contacts provide a superior and consistent means of conductivity. Heavy-duty hex set screws allow greater termination torque. Copper wire provides quality strain relief. Copper shim bundles wire strands to reduce "splaying."
Description
150A 600V FMALE CAM TYPE PLUG BLK FEATURES Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing stability to the fully assembled product. Heavy-duty brass male and female contacts provide a superior and consistent means of conductivity. Heavy-duty hex set screws allow greater termination torque. Copper wire provides quality strain relief. Copper shim bundles wire strands to reduce "splaying."

Suppliers

Company
Product
Description
Supplier Links
Series 15 In-Line Connectors - PSM2FBK - Legrand
West Hartford, CT, USA
Series 15 In-Line Connectors
PSM2FBK
Series 15 In-Line Connectors PSM2FBK
150A 600V FMALE CAM TYPE PLUG BLK FEATURES Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing stability to the fully assembled product. Heavy-duty brass male and female contacts provide a superior and consistent means of conductivity. Heavy-duty hex set screws allow greater termination torque. Copper wire provides quality strain relief. Copper shim bundles wire strands to reduce "splaying."

150A 600V FMALE CAM TYPE PLUG BLK

FEATURES

Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing stability to the fully assembled product. Heavy-duty brass male and female contacts provide a superior and consistent means of conductivity. Heavy-duty hex set screws allow greater termination torque. Copper wire provides quality strain relief. Copper shim bundles wire strands to reduce "splaying."

Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PSM2FBK
Product Name Series 15 In-Line Connectors
Power Type AC Power Connector
Configuration NEMA
Applications Commercial; Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof 15° Angled Receptacle - F41S03A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Danish socket in clear NEMA 12/4, IP65 housing - 88052131 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details