PSL715P -- TURNLOK PLUG 3W 15A 277V LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Turnlok Plug 3W 15A 277V Legrand Pass & Seymour
PSL715P
Description
TURNLOK PLUG 3W 15A 277V
Description
TURNLOK PLUG 3W 15A 277V
Suppliers
Turnlok Plug 3W 15A 277V Legrand Pass & Seymour
78M5062
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
78M5062 |
|
Product Name
|
Turnlok Plug 3W 15A 277V Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details