Legrand - Pass & Seymour Locking Device Plug PSL715-PAN

Description
LOCKING, POLARIZED TYPE BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.655 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
Datasheet
Description
LOCKING, POLARIZED TYPE BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.655 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL715-PAN - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
PSL715-PAN
Locking Device Plug PSL715-PAN
LOCKING, POLARIZED TYPE BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.655 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
  • LOCKING, POLARIZED TYPE
  • BLACK (BACK BODY), WHITE (FRONT BODY) COLOR
  • L7-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 277 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.23 TO 0.655 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • SIZE 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PSL715-PAN
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Straight Receptacle - F31S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
3-Prong Straight Plug, 15 Amp 250 Volt 6-15P Nylon Housing - 4547 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details