Legrand - Pass & Seymour Locking Device Plug PSL615-PGCM

Description
LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L6-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L
Datasheet
Description
LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L6-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL615-PGCM - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
PSL615-PGCM
Locking Device Plug PSL615-PGCM
LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR L6-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L
  • LOCKING, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • L6-15R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • SIZE 1.51 INCH DIA X 2.61 INCH L
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PSL615-PGCM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 Outlet Polarized Adapter with Lighted Switch, 2-Prong to 2-Prong White - 5511 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-B017 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details