POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L6-15R CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC-596, CSA APPROVAL
250 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH DIA X 2.598 INCH L
CONTACT MATERIAL BRASS
GRADE INDUSTRIAL SPECIFICATION
ENCLOSURE IP20
OPERATING TEMPERATURE -40 TO 70 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L6-15R CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC-596, CSA APPROVAL
250 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH DIA X 2.598 INCH L
CONTACT MATERIAL BRASS
GRADE INDUSTRIAL SPECIFICATION
ENCLOSURE IP20
OPERATING TEMPERATURE -40 TO 70 DEG C
POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L6-15R CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC-596, CSA APPROVAL
250 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH DIA X 2.598 INCH L
CONTACT MATERIAL BRASS
GRADE INDUSTRIAL SPECIFICATION
ENCLOSURE IP20
OPERATING TEMPERATURE -40 TO 70 DEG C