Legrand - Pass & Seymour Locking Device Plug PSL515-PBULK

Description
LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L
Datasheet
Description
LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL515-PBULK - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
PSL515-PBULK
Locking Device Plug PSL515-PBULK
LOCKING, POLARIZED TYPE NYLON MATERIAL BLACK (BACK BODY), WHITE (FRONT BODY) COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND SIZE 1.51 INCH DIA X 2.61 INCH L
  • LOCKING, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK (BACK BODY), WHITE (FRONT BODY) COLOR
  • L5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • SIZE 1.51 INCH DIA X 2.61 INCH L
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PSL515-PBULK
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details