NYLON MATERIAL
BLACK, WHITE COLOR
L5-15P CONFIGURATION
3 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L
Legrand - Pass & Seymour
Done
Datasheet
Description
NYLON MATERIAL
BLACK, WHITE COLOR
L5-15P CONFIGURATION
3 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L
NYLON MATERIAL
BLACK, WHITE COLOR
L5-15P CONFIGURATION
3 WIRE(S)
UL 498, CSA, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L