Legrand - Pass & Seymour Locking Device Connector PSL515-C

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.598 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.598 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - PSL515-C - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
PSL515-C
Locking Device Connector PSL515-C
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC-596, CSA APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.598 INCH L CONTACT MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 70 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC-596, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.516 INCH DIA X 2.598 INCH L
  • CONTACT MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 70 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PSL515-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight 15° Angled Receptacle - F31S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1615D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details