SINGLE, DECORATOR TYPE
POLYCARBONATE MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US) APPROVAL
120/125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 50 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
SINGLE, DECORATOR TYPE
POLYCARBONATE MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US) APPROVAL
120/125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 50 DEG C
SINGLE, DECORATOR TYPE
POLYCARBONATE MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US) APPROVAL
120/125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 50 DEG C
SINGLE, DECORATOR TYPE
POLYCARBONATE MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, UL (CANADA AND US) APPROVAL
120/125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.29 INCH W X 1.59 INCH D X 3.281 INCH H