Legrand Clamp-Lock™ PS615CCLB

Description
Clamp-Lock™ Straight Blade Connector, 15A 250V, NEMA 6-15R, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors. Speedy, patented cam-lever termination provides solid, dependable connections. Molded-in guide shows correct wire stripping length. U-drive combination slot/crosshead screws ensure easy assembly. Long, deep channels guide conductors and prevent over-insertion. Solid brass blades and contacts provide excellent conductivity. Transparent polycarbonate terminal cover makes terminals visible for visual termination verification.
Description
Clamp-Lock™ Straight Blade Connector, 15A 250V, NEMA 6-15R, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors. Speedy, patented cam-lever termination provides solid, dependable connections. Molded-in guide shows correct wire stripping length. U-drive combination slot/crosshead screws ensure easy assembly. Long, deep channels guide conductors and prevent over-insertion. Solid brass blades and contacts provide excellent conductivity. Transparent polycarbonate terminal cover makes terminals visible for visual termination verification.

Suppliers

Company
Product
Description
Supplier Links
Clamp-Lock™ - PS615CCLB - Legrand
West Hartford, CT, USA
Clamp-Lock™
PS615CCLB
Clamp-Lock™ PS615CCLB
Clamp-Lock™ Straight Blade Connector, 15A 250V, NEMA 6-15R, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors. Speedy, patented cam-lever termination provides solid, dependable connections. Molded-in guide shows correct wire stripping length. U-drive combination slot/crosshead screws ensure easy assembly. Long, deep channels guide conductors and prevent over-insertion. Solid brass blades and contacts provide excellent conductivity. Transparent polycarbonate terminal cover makes terminals visible for visual termination verification.

Clamp-Lock™ Straight Blade Connector, 15A 250V, NEMA 6-15R, Black & White

FEATURES

  • Self-centering cord grip helps speed assembly.
  • Removable inserts accommodate the widest possible range of cable diameters.
  • Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact.
  • Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors.
  • Speedy, patented cam-lever termination provides solid, dependable connections.
  • Molded-in guide shows correct wire stripping length.
  • U-drive combination slot/crosshead screws ensure easy assembly.
  • Long, deep channels guide conductors and prevent over-insertion.
  • Solid brass blades and contacts provide excellent conductivity.
  • Transparent polycarbonate terminal cover makes terminals visible for visual termination verification.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PS615CCLB
Product Name Clamp-Lock™
Power Type AC Power Connector
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
15A/250V North American Snap-In Receptacle - 88242100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details