ANGLED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
6-15P CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), FSUL WC596 APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEAR RESISTANT
0.2 TO 0.47 INCH CORD SIZE
CLAMP-LOCK[TM] BRAND
TEMPERATURE RATING -40 TO 75 DEG C
APPLICABLE STANDARD NEMA WD1/WD6
Legrand - Pass & Seymour
Done
Datasheet
Description
ANGLED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
6-15P CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), FSUL WC596 APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEAR RESISTANT
0.2 TO 0.47 INCH CORD SIZE
CLAMP-LOCK[TM] BRAND
TEMPERATURE RATING -40 TO 75 DEG C
APPLICABLE STANDARD NEMA WD1/WD6
ANGLED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
6-15P CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), FSUL WC596 APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEAR RESISTANT
0.2 TO 0.47 INCH CORD SIZE
CLAMP-LOCK[TM] BRAND
TEMPERATURE RATING -40 TO 75 DEG C
APPLICABLE STANDARD NEMA WD1/WD6
ANGLED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
6-15P CONFIGURATION
3 WIRE(S)
UL (CANADA AND US), FSUL WC596 APPROVAL
250 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEAR RESISTANT